CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 96F8077 |
| Product Name | Cable Ties; Cable Tie Material Panduit |
| Length | 11.42 inch (290 mm) |