Panduit Corp. Cable Tie, 7.4"L (188mm), Standard, Heat PLT2S-M300

Description
Cable Tie, 7.4"L (188mm), Standard, Heat
Request a Quote Datasheet
Description
Cable Tie, 7.4"L (188mm), Standard, Heat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 7.4
Wilmington, MA, United States
Cable Tie, 7.4"L (188mm), Standard, Heat
PLT2S-M300
Cable Tie, 7.4"L (188mm), Standard, Heat PLT2S-M300
Cable Tie, 7.4"L (188mm), Standard, Heat

Cable Tie, 7.4"L (188mm), Standard, Heat

Buy Now
Cable Ties and Zip Ties - 298-13910-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13910-ND
Cable Ties and Zip Ties 298-13910-ND
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 66H2811 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H2811
Cable Ties; Cable Tie Material Panduit 66H2811
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT2S-M300 298-13910-ND 66H2811
Product Name Cable Tie, 7.4"L (188mm), Standard, Heat Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details