Panduit Corp. Cable Ties and Zip Ties PLT2S-C86

Description
"Standard, Locking Blue 1.85"" (46.99mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 1.85"" (46.99mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13900-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13900-ND
Cable Ties and Zip Ties 298-13900-ND
"Standard, Locking Blue 1.85"" (46.99mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue 1.85"" (46.99mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
METAL DETECTABLE CABLE TIE, NYLON 6.6, 7.3IN, STANDARD CROSS SECTION - 70044804 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL DETECTABLE CABLE TIE, NYLON 6.6, 7.3IN, STANDARD CROSS SECTION
70044804
METAL DETECTABLE CABLE TIE, NYLON 6.6, 7.3IN, STANDARD CROSS SECTION 70044804
An innovative product designed specifically to meet food, beverage and pharmaceutical safety standards. The metal detectable cable ties are the optimum choice for bundling and fastening applications to help reduce product contamination and loss in manufacturing areas that produce consumable products. The metal impregnated material has met industry standard testing by leading manufacturers of metal detectors and x-ray inspection equipment. These cable ties help meet HACCP (Hazard Analysis and Critical Control Point) preventative controls. An added feature of the tie is the unique blue color that provides distinct contrast for easy visual identification on conveyor belts and in products.

An innovative product designed specifically to meet food, beverage and pharmaceutical safety standards. The metal detectable cable ties are the optimum choice for bundling and fastening applications to help reduce product contamination and loss in manufacturing areas that produce consumable products. The metal impregnated material has met industry standard testing by leading manufacturers of metal detectors and x-ray inspection equipment. These cable ties help meet HACCP (Hazard Analysis and Critical Control Point) preventative controls. An added feature of the tie is the unique blue color that provides distinct contrast for easy visual identification on conveyor belts and in products.

Supplier's Site
PNDT Cable Ties - PLT2S-C86 - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
PLT2S-C86
PNDT Cable Ties PLT2S-C86
Pan-Ty PLT2S-C86 Cable Tie, Light Blue,

Pan-Ty PLT2S-C86 Cable Tie, Light Blue,

Supplier's Site
Cable Tie, Metal Det, 186Mm, Pk100; Cable Tie Material Panduit - 61M8433 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Metal Det, 186Mm, Pk100; Cable Tie Material Panduit
61M8433
Cable Tie, Metal Det, 186Mm, Pk100; Cable Tie Material Panduit 61M8433
CABLE TIE, METAL DET, 186MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Grey Blue; Cable Tie Length:186mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, METAL DET, 186MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Grey Blue; Cable Tie Length:186mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet
Locking Cable Ties, 7.3In L, Nylon 6.6; Cable Tie Material Panduit - 17T6855 - Newark, An Avnet Company
Chicago, IL, United States
Locking Cable Ties, 7.3In L, Nylon 6.6; Cable Tie Material Panduit
17T6855
Locking Cable Ties, 7.3In L, Nylon 6.6; Cable Tie Material Panduit 17T6855
LOCKING CABLE TIES, 7.3IN L, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

LOCKING CABLE TIES, 7.3IN L, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-13900-ND 70044804 PLT2S-C86 61M8433
Product Name Cable Ties and Zip Ties METAL DETECTABLE CABLE TIE, NYLON 6.6, 7.3IN, STANDARD CROSS SECTION PNDT Cable Ties Cable Tie, Metal Det, 186Mm, Pk100; Cable Tie Material Panduit
Color Blue Blue
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-184 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details