"Standard, Locking Blue, Aqua 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
CABLE TIES; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene)
Pan-Ty® Cable Ties - TEFZEL*
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Ties | Cable Ties | Cable Ties | Cable Ties |
| Product Number | 767222 | 298-10509-ND | 94F2845 | 70043880 |
| Product Name | Cable Ties | Cable Ties and Zip Ties | Cable Ties; Cable Tie Material Panduit | CABLE TIE, PAN-TY, TEFZEL; 7.4IN |
| Material | Fluoropolymer | Ethylenterafluorineethylene (ETFE) | Tefzel |