"Standard, Locking Black 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
CABLE TIE, 8.0"L (203MM), MINIATURE, WEATHER RESISTANT
CABLE TIE, BLK, 203X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes
Pan-Ty® Weather Resistant Cable Ties - Miniature & Intermediate
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Miniature Cross Section
CBL TIE LOCKING BLACK 18LBS 8"
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Cable Ties | Cable Ties | Cable Ties | Cable Ties | Cable Ties | Cable Ties |
| Product Number | 8469738 | 298-1048-ND | PLT2M-C0 | 24M6056 | 70043875 | PLT2M-C0 |
| Product Name | Cable Ties | Cable Ties and Zip Ties | CABLE TIE, 8.0"L (203MM), MINIATURE, WEATHER RESISTANT | Cable Tie, Blk, 203X2.5Mm, Pk100; Cable Tie Material Panduit | CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 8.0IN | Cable Ties and Zip Ties |
| Color | Black | Black |