Panduit Corp. Cable Ties and Zip Ties PLT2I-M6

Description
"Standard, Locking Blue 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13876-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13876-ND
Cable Ties and Zip Ties 298-13876-ND
"Standard, Locking Blue 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Blue 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 203Mm, Nylon 6.6, 40Lb, Blue; Cable Tie Material Panduit - 61AC7993 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Nylon 6.6, 40Lb, Blue; Cable Tie Material Panduit
61AC7993
Cable Tie, 203Mm, Nylon 6.6, 40Lb, Blue; Cable Tie Material Panduit 61AC7993
CABLE TIE, 203MM, NYLON 6.6, 40LB, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

CABLE TIE, 203MM, NYLON 6.6, 40LB, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13876-ND 61AC7993
Product Name Cable Ties and Zip Ties Cable Tie, 203Mm, Nylon 6.6, 40Lb, Blue; Cable Tie Material Panduit
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 1-604774-9 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details