Panduit Corp. Cable Ties and Zip Ties PLT2I-C86

Description
"Standard, Locking Blue 2.00"" (50.80mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 2.00"" (50.80mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13867-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13867-ND
Cable Ties and Zip Ties 298-13867-ND
"Standard, Locking Blue 2.00"" (50.80mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

"Standard, Locking Blue 2.00"" (50.80mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, Metal Det, 203Mm, Pk100; Cable Tie Material Panduit - 61M8432 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Metal Det, 203Mm, Pk100; Cable Tie Material Panduit
61M8432
Cable Tie, Metal Det, 203Mm, Pk100; Cable Tie Material Panduit 61M8432
CABLE TIE, METAL DET, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Grey Blue; Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:30lb; Cable RoHS Compliant: Yes

CABLE TIE, METAL DET, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Grey Blue; Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:30lb; Cable RoHS Compliant: Yes

Supplier's Site
Locking Cable Ties, 8In L, Nylon 6.6; Cable Tie Material Panduit - 17T6853 - Newark, An Avnet Company
Chicago, IL, United States
Locking Cable Ties, 8In L, Nylon 6.6; Cable Tie Material Panduit
17T6853
Locking Cable Ties, 8In L, Nylon 6.6; Cable Tie Material Panduit 17T6853
LOCKING CABLE TIES, 8IN L, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable TieRoHS Compliant: Yes

LOCKING CABLE TIES, 8IN L, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable TieRoHS Compliant: Yes

Supplier's Site Datasheet
METAL DETECTABLE CABLE TIE, NYLON 6.6, 8IN, INTERMEDIATE CROSS SECTION - 70044803 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL DETECTABLE CABLE TIE, NYLON 6.6, 8IN, INTERMEDIATE CROSS SECTION
70044803
METAL DETECTABLE CABLE TIE, NYLON 6.6, 8IN, INTERMEDIATE CROSS SECTION 70044803
An innovative product designed specifically to meet food, beverage and pharmaceutical safety standards. The metal detectable cable ties are the optimum choice for bundling and fastening applications to help reduce product contamination and loss in manufacturing areas that produce consumable products. The metal impregnated material has met industry standard testing by leading manufacturers of metal detectors and x-ray inspection equipment. These cable ties help meet HACCP (Hazard Analysis and Critical Control Point) preventative controls. An added feature of the tie is the unique blue color that provides distinct contrast for easy visual identification on conveyor belts and in products.

An innovative product designed specifically to meet food, beverage and pharmaceutical safety standards. The metal detectable cable ties are the optimum choice for bundling and fastening applications to help reduce product contamination and loss in manufacturing areas that produce consumable products. The metal impregnated material has met industry standard testing by leading manufacturers of metal detectors and x-ray inspection equipment. These cable ties help meet HACCP (Hazard Analysis and Critical Control Point) preventative controls. An added feature of the tie is the unique blue color that provides distinct contrast for easy visual identification on conveyor belts and in products.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13867-ND 61M8432 70044803
Product Name Cable Ties and Zip Ties Cable Tie, Metal Det, 203Mm, Pk100; Cable Tie Material Panduit METAL DETECTABLE CABLE TIE, NYLON 6.6, 8IN, INTERMEDIATE CROSS SECTION
Color Blue Blue
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 2-604772-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details