Panduit Corp. Cable Ties and Zip Ties PLT2I-C

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1026-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1026-ND
Cable Ties and Zip Ties 298-1026-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
CABLE TIE, 8.0
Wilmington, MA, United States
CABLE TIE, 8.0"L (203MM), INTERMEDIATE, NYLON, NATURAL
PLT2I-C
CABLE TIE, 8.0"L (203MM), INTERMEDIATE, NYLON, NATURAL PLT2I-C
CABLE TIE, 8.0"L (203MM), INTERMEDIATE, NYLON, NATURAL

CABLE TIE, 8.0"L (203MM), INTERMEDIATE, NYLON, NATURAL

Buy Now
Cable Ties - 8469696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8469696
Cable Ties 8469696
Panduit PLT2I-C Cable Tie

Panduit PLT2I-C Cable Tie

Supplier's Site
CABLE TIE, NYLON 6.6, PAN-TY; 8.0IN - 70043870 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY; 8.0IN
70043870
CABLE TIE, NYLON 6.6, PAN-TY; 8.0IN 70043870
Pan-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Intermediate Cross Section For indoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry A variety of materials and colors available for specific applications Miniature to Standard cross sections feature a curved tip for easy threading and handling

Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Intermediate Cross Section

  • For indoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • A variety of materials and colors available for specific applications
  • Miniature to Standard cross sections feature a curved tip for easy threading and handling
Supplier's Site
PNDT Cable Ties - PLT2I-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
PLT2I-C
PNDT Cable Ties PLT2I-C
Pan-Ty PLT2I-C Cable Tie, PA6.6, 8L, 4

Pan-Ty PLT2I-C Cable Tie, PA6.6, 8L, 4

Supplier's Site
Cable Ties, 203Mm L, Nylon 6.6, 40Lbs, Natural, Pk100; Cable Tie Material Panduit - 78F582 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 203Mm L, Nylon 6.6, 40Lbs, Natural, Pk100; Cable Tie Material Panduit
78F582
Cable Ties, 203Mm L, Nylon 6.6, 40Lbs, Natural, Pk100; Cable Tie Material Panduit 78F582
CABLE TIES, 203MM L, NYLON 6.6, 40LBS, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES, 203MM L, NYLON 6.6, 40LBS, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Nat, 203X3.6Mm, Pk100; Cable Tie Material Panduit - 24M6053 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nat, 203X3.6Mm, Pk100; Cable Tie Material Panduit
24M6053
Cable Tie, Nat, 203X3.6Mm, Pk100; Cable Tie Material Panduit 24M6053
CABLE TIE, NAT, 203X3.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NAT, 203X3.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1026-ND PLT2I-C 8469696 70043870 PLT2I-C 78F582
Product Name Cable Ties and Zip Ties CABLE TIE, 8.0"L (203MM), INTERMEDIATE, NYLON, NATURAL Cable Ties CABLE TIE, NYLON 6.6, PAN-TY; 8.0IN PNDT Cable Ties Cable Ties, 203Mm L, Nylon 6.6, 40Lbs, Natural, Pk100; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details