CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 66H2800 |
| Product Name | Cable Ties; Cable Tie Material Panduit |
| Length | 8.11 inch (206 mm) |