Panduit Corp. Cable Ties and Zip Ties PLT2H-L

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13858-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13858-ND
Cable Ties and Zip Ties 298-13858-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 84F1317 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
84F1317
Cable Ties; Cable Tie Material Panduit 84F1317
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:In-Line; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:In-Line; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13858-ND 84F1317
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 2-608687-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details