Panduit Corp. Cable Tie, 9.7"L (246mm), Intermediate, PLT2.5I-M0

Description
Cable Tie, 9.7"L (246mm), Intermediate,
Request a Quote Datasheet
Description
Cable Tie, 9.7"L (246mm), Intermediate,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 9.7
Wilmington, MA, United States
Cable Tie, 9.7"L (246mm), Intermediate,
PLT2.5I-M0
Cable Tie, 9.7"L (246mm), Intermediate, PLT2.5I-M0
Cable Tie, 9.7"L (246mm), Intermediate,

Cable Tie, 9.7"L (246mm), Intermediate,

Buy Now
Cable Ties and Zip Ties - 298-13852-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13852-ND
Cable Ties and Zip Ties 298-13852-ND
"Standard, Locking Black 2.50"" (63.50mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 2.50"" (63.50mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties, 246Mm L, Nylon, 40Lbs, Black, Pk1000; Cable Tie Material Panduit - 52F1474 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 246Mm L, Nylon, 40Lbs, Black, Pk1000; Cable Tie Material Panduit
52F1474
Cable Ties, 246Mm L, Nylon, 40Lbs, Black, Pk1000; Cable Tie Material Panduit 52F1474
CABLE TIES, 246MM L, NYLON, 40LBS, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:246mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:64mm; Cable Tie Type:Intermediate; Product Range:-; Length:9.7" RoHS Compliant: Yes

CABLE TIES, 246MM L, NYLON, 40LBS, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:246mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:64mm; Cable Tie Type:Intermediate; Product Range:-; Length:9.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT2.5I-M0 298-13852-ND 52F1474
Product Name Cable Tie, 9.7"L (246mm), Intermediate, Cable Ties and Zip Ties Cable Ties, 246Mm L, Nylon, 40Lbs, Black, Pk1000; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details