Panduit Corp. 4" CABLE TIE BLK REELED PLT1M-XMR0

Description
4" CABLE TIE BLK REELED
Request a Quote Datasheet
Description
4" CABLE TIE BLK REELED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Wilmington, MA, United States
4" CABLE TIE BLK REELED
PLT1M-XMR0
4" CABLE TIE BLK REELED PLT1M-XMR0
4" CABLE TIE BLK REELED

4" CABLE TIE BLK REELED

Buy Now
Cable Ties and Zip Ties - 298-10742-2-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10742-2-ND
Cable Ties and Zip Ties 298-10742-2-ND
"Standard, Locking Black 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 96H7608 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96H7608
Cable Ties; Cable Tie Material Panduit 96H7608
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT1M-XMR0 298-10742-2-ND 96H7608
Product Name 4" CABLE TIE BLK REELED Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details