Panduit Corp. Cable Tie, 3.9"L (99mm), Nylo Miniature, PLT1M-M6

Description
Cable Tie, 3.9"L (99mm), Nylo Miniature,
Request a Quote Datasheet
Description
Cable Tie, 3.9"L (99mm), Nylo Miniature,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 3.9
Wilmington, MA, United States
Cable Tie, 3.9"L (99mm), Nylo Miniature,
PLT1M-M6
Cable Tie, 3.9"L (99mm), Nylo Miniature, PLT1M-M6
Cable Tie, 3.9"L (99mm), Nylo Miniature,

Cable Tie, 3.9"L (99mm), Nylo Miniature,

Buy Now
Cable Ties and Zip Ties - 298-13838-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13838-ND
Cable Ties and Zip Ties 298-13838-ND
"Standard, Locking Blue 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Blue 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 96F8101 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F8101
Cable Ties; Cable Tie Material Panduit 96F8101
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT1M-M6 298-13838-ND 96F8101
Product Name Cable Tie, 3.9"L (99mm), Nylo Miniature, Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details