Panduit Corp. Cable Ties and Zip Ties PLT1M-M4Y

Description
"Standard, Locking Yellow 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Yellow 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13835-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13835-ND
Cable Ties and Zip Ties 298-13835-ND
"Standard, Locking Yellow 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Yellow 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 3.9
Wilmington, MA, United States
Cable Tie, 3.9"L (99mm), Nylo Miniature,
PLT1M-M4Y
Cable Tie, 3.9"L (99mm), Nylo Miniature, PLT1M-M4Y
Cable Tie, 3.9"L (99mm), Nylo Miniature,

Cable Tie, 3.9"L (99mm), Nylo Miniature,

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 298-13835-ND PLT1M-M4Y
Product Name Cable Ties and Zip Ties Cable Tie, 3.9"L (99mm), Nylo Miniature,
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details