Panduit Corp. Cable Ties and Zip Ties PLT1M-M300

Description
"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13834-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13834-ND
Cable Ties and Zip Ties 298-13834-ND
"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
CABLE TIE, 3.9
Wilmington, MA, United States
CABLE TIE, 3.9"L (99MM), HEAT MINIATURE,
PLT1M-M300
CABLE TIE, 3.9"L (99MM), HEAT MINIATURE, PLT1M-M300
CABLE TIE, 3.9"L (99MM), HEAT MINIATURE,

CABLE TIE, 3.9"L (99MM), HEAT MINIATURE,

Buy Now
Cable Tie, 99Mm, Nylon 6.6, 18Lb, Black; Cable Tie Material Panduit - 61AC7976 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 99Mm, Nylon 6.6, 18Lb, Black; Cable Tie Material Panduit
61AC7976
Cable Tie, 99Mm, Nylon 6.6, 18Lb, Black; Cable Tie Material Panduit 61AC7976
CABLE TIE, 99MM, NYLON 6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, 99MM, NYLON 6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 66H2787 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H2787
Cable Ties; Cable Tie Material Panduit 66H2787
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13834-ND PLT1M-M300 61AC7976
Product Name Cable Ties and Zip Ties CABLE TIE, 3.9"L (99MM), HEAT MINIATURE, Cable Tie, 99Mm, Nylon 6.6, 18Lb, Black; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details