Panduit Corp. Cable Ties and Zip Ties PLT1M-L8-0

Description
"Standard, Locking Slate, Black Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Slate, Black Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13822-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13822-ND
Cable Ties and Zip Ties 298-13822-ND
"Standard, Locking Slate, Black Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Slate, Black Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties, Striped, 102Mm L, Nylon, Slate/black, 18Lb, Pk50; Cable Tie Material Panduit - 66H2781 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Striped, 102Mm L, Nylon, Slate/black, 18Lb, Pk50; Cable Tie Material Panduit
66H2781
Cable Ties, Striped, 102Mm L, Nylon, Slate/black, 18Lb, Pk50; Cable Tie Material Panduit 66H2781
CABLE TIES, STRIPED, 102MM L, NYLON, SLATE/BLACK, 18LB, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Striped; Product Range:- RoHS Compliant: Yes

CABLE TIES, STRIPED, 102MM L, NYLON, SLATE/BLACK, 18LB, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Striped; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13822-ND 66H2781
Product Name Cable Ties and Zip Ties Cable Ties, Striped, 102Mm L, Nylon, Slate/black, 18Lb, Pk50; Cable Tie Material Panduit
Color Slate, Black Stripe
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers