"Standard, Locking Blue, White Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
CABLE TIES, STRIPED, 102MM L, NYLON, BLUE/WHITE, 18LB, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | 298-13817-ND | 84F605 |
| Product Name | Cable Ties and Zip Ties | Cable Ties, Striped, 102Mm L, Nylon, Blue/white, 18Lb, Pk50; Cable Tie Material Panduit |
| Color | Blue, White Stripe |