Panduit Corp. Cable Ties and Zip Ties PLT1M-L6-0

Description
"Standard, Locking Blue, Black Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue, Black Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13816-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13816-ND
Cable Ties and Zip Ties 298-13816-ND
"Standard, Locking Blue, Black Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Blue, Black Stripe 0.82"" (20.83mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties, Striped, 102Mm L, Nylon, Blue/black, 18Lb, Pk50; Cable Tie Material Panduit - 66H2776 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Striped, 102Mm L, Nylon, Blue/black, 18Lb, Pk50; Cable Tie Material Panduit
66H2776
Cable Ties, Striped, 102Mm L, Nylon, Blue/black, 18Lb, Pk50; Cable Tie Material Panduit 66H2776
CABLE TIES, STRIPED, 102MM L, NYLON, BLUE/BLACK, 18LB, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

CABLE TIES, STRIPED, 102MM L, NYLON, BLUE/BLACK, 18LB, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13816-ND 66H2776
Product Name Cable Ties and Zip Ties Cable Ties, Striped, 102Mm L, Nylon, Blue/black, 18Lb, Pk50; Cable Tie Material Panduit
Color Blue, Black Stripe
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 2-160975-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details