Panduit Corp. CABLE TIE, 4.0"L (102MM), TEF MINIATURE, AQUA PLT1M-C76

Description
CABLE TIE, 4.0"L (102MM), TEF MINIATURE, AQUA
Request a Quote Datasheet
Description
CABLE TIE, 4.0"L (102MM), TEF MINIATURE, AQUA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 4.0
Wilmington, MA, United States
CABLE TIE, 4.0"L (102MM), TEF MINIATURE, AQUA
PLT1M-C76
CABLE TIE, 4.0"L (102MM), TEF MINIATURE, AQUA PLT1M-C76
CABLE TIE, 4.0"L (102MM), TEF MINIATURE, AQUA

CABLE TIE, 4.0"L (102MM), TEF MINIATURE, AQUA

Buy Now
Cable Ties and Zip Ties - 298-10504-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10504-ND
Cable Ties and Zip Ties 298-10504-ND
"Standard, Locking Blue, Aqua 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Blue, Aqua 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties - 8590545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8590545
Cable Ties 8590545
Panduit PLT1M-C76 Cable Tie

Panduit PLT1M-C76 Cable Tie

Supplier's Site
Cable Tie, Etfe, 102X2.5Mm, Pk100; Cable Tie Length Panduit - 81R3045 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Etfe, 102X2.5Mm, Pk100; Cable Tie Length Panduit
81R3045
Cable Tie, Etfe, 102X2.5Mm, Pk100; Cable Tie Length Panduit 81R3045
CABLE TIE, ETFE, 102X2.5MM, PK100; CABLE TIE LENGTH:102MM; CABLE TIE WIDTH:2.5MM; CABLE TIE MATERIAL:ETFE (ETHYLENE TETRAFLUOROETHYLENE) ; CABLE TIE COLOUR:AQUA; TENSILE STRENGTH N/M2:80N/MM2; TENSILE STRENGTH POUNDS:18LB; CABLE ROHS COMPLIANT: YES

CABLE TIE, ETFE, 102X2.5MM, PK100; CABLE TIE LENGTH:102MM; CABLE TIE WIDTH:2.5MM; CABLE TIE MATERIAL:ETFE (ETHYLENE TETRAFLUOROETHYLENE); CABLE TIE COLOUR:AQUA; TENSILE STRENGTH N/M2:80N/MM2; TENSILE STRENGTH POUNDS:18LB; CABLE ROHS COMPLIANT: YES

Supplier's Site
Cable Ties and Zip Ties - PLT1M-C76 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
PLT1M-C76
Cable Ties and Zip Ties PLT1M-C76
CBL TIE LOCKING BLU/AQUA 18LB 4"

CBL TIE LOCKING BLU/AQUA 18LB 4"

Supplier's Site Datasheet
CABLE TIE, PAN-TY, TEFZEL; 4.0IN - 70043855 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, PAN-TY, TEFZEL; 4.0IN
70043855
CABLE TIE, PAN-TY, TEFZEL; 4.0IN 70043855
Pan-Ty® Cable Ties - TEFZEL* Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Miniature Cross Section TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures UL Flammability rating of UL94V-0 Distinctive aqua blue color. TEFZEL cable tie mounts also available TEFZEL is the registered trademark of E. I. du Pont de Nemours and Company.

Pan-Ty® Cable Ties - TEFZEL*
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Miniature Cross Section

  • TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures
  • UL Flammability rating of UL94V-0
  • Distinctive aqua blue color.
  • TEFZEL cable tie mounts also available
  • TEFZEL is the registered trademark of E. I. du Pont de Nemours and Company.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT1M-C76 298-10504-ND 8590545 81R3045 PLT1M-C76 70043855
Product Name CABLE TIE, 4.0"L (102MM), TEF MINIATURE, AQUA Cable Ties and Zip Ties Cable Ties Cable Tie, Etfe, 102X2.5Mm, Pk100; Cable Tie Length Panduit Cable Ties and Zip Ties CABLE TIE, PAN-TY, TEFZEL; 4.0IN
Material Ethylenterafluorineethylene (ETFE) Tefzel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details