Panduit Corp. CABLE TIE, 3.9"L (99MM), WEAT MINIATURE, WEATHER RESISTANT, PLT1M-C0

Description
CABLE TIE, 3.9"L (99MM), WEAT MINIATURE, WEATHER RESISTANT,
Request a Quote Datasheet
Description
CABLE TIE, 3.9"L (99MM), WEAT MINIATURE, WEATHER RESISTANT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 3.9
Wilmington, MA, United States
CABLE TIE, 3.9"L (99MM), WEAT MINIATURE, WEATHER RESISTANT,
PLT1M-C0
CABLE TIE, 3.9"L (99MM), WEAT MINIATURE, WEATHER RESISTANT, PLT1M-C0
CABLE TIE, 3.9"L (99MM), WEAT MINIATURE, WEATHER RESISTANT,

CABLE TIE, 3.9"L (99MM), WEAT MINIATURE, WEATHER RESISTANT,

Buy Now
Cable Ties and Zip Ties - 298-1040-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1040-ND
Cable Ties and Zip Ties 298-1040-ND
"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties - 8469583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8469583
Cable Ties 8469583
Panduit PLT1M-C0 Cable Tie

Panduit PLT1M-C0 Cable Tie

Supplier's Site
Cable Tie, Blk, Wr, 99X2.5Mm, Pk100; Cable Tie Material Panduit - 24M6036 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Blk, Wr, 99X2.5Mm, Pk100; Cable Tie Material Panduit
24M6036
Cable Tie, Blk, Wr, 99X2.5Mm, Pk100; Cable Tie Material Panduit 24M6036
CABLE TIE, BLK, WR, 99X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLK, WR, 99X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Pan-Ty Locking Cable Ties; Cable Tie Material Panduit - 89F227 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Locking Cable Ties; Cable Tie Material Panduit
89F227
Pan-Ty Locking Cable Ties; Cable Tie Material Panduit 89F227
PAN-TY LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series; Body Material:Nylon 6.6RoHS Compliant: Yes

PAN-TY LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series; Body Material:Nylon 6.6RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties and Zip Ties - PLT1M-C0 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
PLT1M-C0
Cable Ties and Zip Ties PLT1M-C0
CBL TIE LOCKING BLACK 18LBS 3.9"

CBL TIE LOCKING BLACK 18LBS 3.9"

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 3.9IN - 70043853 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 3.9IN
70043853
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 3.9IN 70043853
Pan-Ty® Weather Resistant Cable Ties - Miniature & Intermediate Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Miniature Cross Section Greater resistance to damage caused by ultraviolet light - indoor or outdoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation

Pan-Ty® Weather Resistant Cable Ties - Miniature & Intermediate
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Miniature Cross Section

  • Greater resistance to damage caused by ultraviolet light - indoor or outdoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT1M-C0 298-1040-ND 8469583 24M6036 PLT1M-C0 70043853
Product Name CABLE TIE, 3.9"L (99MM), WEAT MINIATURE, WEATHER RESISTANT, Cable Ties and Zip Ties Cable Ties Cable Tie, Blk, Wr, 99X2.5Mm, Pk100; Cable Tie Material Panduit Cable Ties and Zip Ties CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 3.9IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 11.81 inch (300 mm)
View Details
2 suppliers
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details