"Standard, Locking Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Cable Tie, 3.9"L (99mm), Nylo Miniature, Natural
Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Miniature Cross Section
CBL TIE LOCKING NAT 18LBS 3.9"
Pan-Ty PLT1M-C Cable Tie, PA6.6, 3.9L,
CABLE TIE, NYLON 6.6, 99MM L, NATURAL, 18LBS, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Body Material:Nylon 6.6 RoHS Compliant: Yes
CABLE TIE, NATURAL, 99X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Allied Electronics, Inc. | ODG (Origin Data Global) | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Ties | Cable Ties | Cable Ties | Cable Ties | Cable Ties | Cable Ties | Cable Ties |
| Product Number | 298-1020-ND | 8469586 | PLT1M-C | 70043852 | PLT1M-C | PLT1M-C | 78F506 |
| Product Name | Cable Ties and Zip Ties | Cable Ties | Cable Tie, 3.9"L (99mm), Nylo Miniature, Natural | CABLE TIE, NYLON 6.6, PAN-TY; 3.9IN | Cable Ties and Zip Ties | PNDT Cable Ties | Cable Tie, Nylon 6.6, 99Mm L, Natural, 18Lbs, Pk100; Cable Tie Material Panduit |
| Color | Natural | Natural |