CABLE TIES, 1100MM L, NYLON, BLACK, 175LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1100mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:330mm; Cable Tie Type:Heavy Duty; Product Range:-; Colour:BlackRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 01E9037 |
| Product Name | Cable Ties, 1100Mm L, Nylon, Black, 175Lb, Pk100; Cable Tie Material Panduit |
| Length | 43.31 inch (1100 mm) |