Panduit Corp. Cable Ties and Zip Ties PLT13H-C

Description
"Standard, Locking Natural 13.00"" (330.20mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 13.00"" (330.20mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13780-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13780-ND
Cable Ties and Zip Ties 298-13780-ND
"Standard, Locking Natural 13.00"" (330.20mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 13.00"" (330.20mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 1.1M, Nylon 6.6, 175Lb, Nat; Cable Tie Material Panduit - 61AC7979 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.1M, Nylon 6.6, 175Lb, Nat; Cable Tie Material Panduit
61AC7979
Cable Tie, 1.1M, Nylon 6.6, 175Lb, Nat; Cable Tie Material Panduit 61AC7979
CABLE TIE, 1.1M, NYLON 6.6, 175LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:1.1m; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:330mm; Minimum Loop Tensile Strength:175lb; CableRoHS Compliant: Yes

CABLE TIE, 1.1M, NYLON 6.6, 175LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:1.1m; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:330mm; Minimum Loop Tensile Strength:175lb; CableRoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 94F2842 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
94F2842
Cable Ties; Cable Tie Material Panduit 94F2842
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.1m; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:330mm; Cable Tie Type:Heavy Duty; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.1m; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:330mm; Cable Tie Type:Heavy Duty; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13780-ND 61AC7979
Product Name Cable Ties and Zip Ties Cable Tie, 1.1M, Nylon 6.6, 175Lb, Nat; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers