Panduit Corp. Cable Ties and Zip Ties PLT12EH-C0

Description
"Lashing, Locking Black 12.00"" (304.80mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Lashing, Locking Black 12.00"" (304.80mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13778-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13778-ND
Cable Ties and Zip Ties 298-13778-ND
"Lashing, Locking Black 12.00"" (304.80mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Locking Black 12.00"" (304.80mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 31C6815 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
31C6815
Cable Ties; Cable Tie Material Panduit 31C6815
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.019m; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:304.8mm; Cable Tie Type:Non-Releasable; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.019m; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:304.8mm; Cable Tie Type:Non-Releasable; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13778-ND 31C6815
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Markers - A109517-ND - DigiKey
Specs
Material Meta-Aramid
View Details
2 suppliers