Panduit Corp. Cable Ties and Zip Ties PLT1.5S-M

Description
"Standard, Locking Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13770-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13770-ND
Cable Ties and Zip Ties 298-13770-ND
"Standard, Locking Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 6.2
Wilmington, MA, United States
Cable Tie, 6.2"L (157mm), Standard, Nylo
PLT1.5S-M
Cable Tie, 6.2"L (157mm), Standard, Nylo PLT1.5S-M
Cable Tie, 6.2"L (157mm), Standard, Nylo

Cable Tie, 6.2"L (157mm), Standard, Nylo

Buy Now
Cable Ties; Cable Tie Material Panduit - 78F589 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F589
Cable Ties; Cable Tie Material Panduit 78F589
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13770-ND PLT1.5S-M 78F589
Product Name Cable Ties and Zip Ties Cable Tie, 6.2"L (157mm), Standard, Nylo Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details