Panduit Corp. Cable Ties and Zip Ties PLT1.5M-XMR0

Description
"Standard, Locking Black 1.31"" (33.27mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.31"" (33.27mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10744-2-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10744-2-ND
Cable Ties and Zip Ties 298-10744-2-ND
"Standard, Locking Black 1.31"" (33.27mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 1.31"" (33.27mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie - PLT1.5M-XMR0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Cable Tie
PLT1.5M-XMR0
Cable Tie PLT1.5M-XMR0
Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts

Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts

Buy Now
Cable Tie, 142Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit - 31P7281 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 142Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit
31P7281
Cable Tie, 142Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit 31P7281
CABLE TIE, 142MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:33.3mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series RoHS Compliant: Yes

CABLE TIE, 142MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:33.3mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-10744-2-ND PLT1.5M-XMR0 31P7281
Product Name Cable Ties and Zip Ties Cable Tie Cable Tie, 142Mm, Nylon 6.6, 18Lb; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-286 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details