Panduit Corp. Cable Ties and Zip Ties PLT1.5M-C71

Description
"Standard, Locking Brown, Translucent 1.38"" (35.00mm) 0.102"" (2.60mm) 35 lbs (15.88 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Brown, Translucent 1.38"" (35.00mm) 0.102"" (2.60mm) 35 lbs (15.88 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13766-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13766-ND
Cable Ties and Zip Ties 298-13766-ND
"Standard, Locking Brown, Translucent 1.38"" (35.00mm) 0.102"" (2.60mm) 35 lbs (15.88 kg)"

"Standard, Locking Brown, Translucent 1.38"" (35.00mm) 0.102"" (2.60mm) 35 lbs (15.88 kg)"

Buy Now Datasheet
Cable Ties - 8491867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8491867
Cable Ties 8491867
Panduit PLT1.5M-C71 Cable Tie

Panduit PLT1.5M-C71 Cable Tie

Supplier's Site
Cable Tie, Hi Temp, 147Mm L X 2.5Mm W; Cable Tie Material Panduit - 81R3043 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Hi Temp, 147Mm L X 2.5Mm W; Cable Tie Material Panduit
81R3043
Cable Tie, Hi Temp, 147Mm L X 2.5Mm W; Cable Tie Material Panduit 81R3043
CABLE TIE, HI TEMP, 147MM L X 2.5MM W; Cable Tie Material:PEEK (Polyetheretherketon e); Cable Tie Length:150mm; Cable Tie Width:2.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT PEEK Series RoHS Compliant: Yes

CABLE TIE, HI TEMP, 147MM L X 2.5MM W; Cable Tie Material:PEEK (Polyetheretherketone); Cable Tie Length:150mm; Cable Tie Width:2.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT PEEK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13766-ND 8491867 81R3043
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, Hi Temp, 147Mm L X 2.5Mm W; Cable Tie Material Panduit
Material Polyetheretherketone (PEEK)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details