Panduit Corp. Cable Ties and Zip Ties PLT1.5I-M69

Description
"Standard, Locking Natural 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13765-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13765-ND
Cable Ties and Zip Ties 298-13765-ND
"Standard, Locking Natural 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 5.6
Wilmington, MA, United States
Cable Tie, 5.6"L (142mm), Intermediate,
PLT1.5I-M69
Cable Tie, 5.6"L (142mm), Intermediate, PLT1.5I-M69
Cable Tie, 5.6"L (142mm), Intermediate,

Cable Tie, 5.6"L (142mm), Intermediate,

Buy Now
Cable Tie, Fl Ret, 142X3.6Mm, Pk1000; Cable Tie Material Panduit - 83T3028 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Fl Ret, 142X3.6Mm, Pk1000; Cable Tie Material Panduit
83T3028
Cable Tie, Fl Ret, 142X3.6Mm, Pk1000; Cable Tie Material Panduit 83T3028
CABLE TIE, FL RET, 142X3.6MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:White; Cable Tie Length:142mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, FL RET, 142X3.6MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:White; Cable Tie Length:142mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13765-ND PLT1.5I-M69 83T3028
Product Name Cable Ties and Zip Ties Cable Tie, 5.6"L (142mm), Intermediate, Cable Tie, Fl Ret, 142X3.6Mm, Pk1000; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details