Panduit Corp. CABLE TIE, 5.6"L (142MM), INTERMEDIATE, WEATHER RESISTAN PLT1.5I-M0

Description
CABLE TIE, 5.6"L (142MM), INTERMEDIATE, WEATHER RESISTAN
Request a Quote Datasheet
Description
CABLE TIE, 5.6"L (142MM), INTERMEDIATE, WEATHER RESISTAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 5.6
Wilmington, MA, United States
CABLE TIE, 5.6"L (142MM), INTERMEDIATE, WEATHER RESISTAN
PLT1.5I-M0
CABLE TIE, 5.6"L (142MM), INTERMEDIATE, WEATHER RESISTAN PLT1.5I-M0
CABLE TIE, 5.6"L (142MM), INTERMEDIATE, WEATHER RESISTAN

CABLE TIE, 5.6"L (142MM), INTERMEDIATE, WEATHER RESISTAN

Buy Now
Cable Ties and Zip Ties - 298-1043-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1043-ND
Cable Ties and Zip Ties 298-1043-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
PNDT Cable Ties - PLT1.5I-M0 - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
PLT1.5I-M0
PNDT Cable Ties PLT1.5I-M0
Pan-Ty PLT1.5I-M0 Cable Tie, Black, UV

Pan-Ty PLT1.5I-M0 Cable Tie, Black, UV

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 89F220 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
89F220
Cable Ties; Cable Tie Material Panduit 89F220
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT1.5I-M0 298-1043-ND PLT1.5I-M0 89F220
Product Name CABLE TIE, 5.6"L (142MM), INTERMEDIATE, WEATHER RESISTAN Cable Ties and Zip Ties PNDT Cable Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-060 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details