Panduit Corp. Cable Ties and Zip Ties PLT.6SM-M0

Description
"Standard, Locking Black 0.60"" (15.24mm) 0.070"" (1.80mm) 8 lbs (3.62 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.60"" (15.24mm) 0.070"" (1.80mm) 8 lbs (3.62 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1038-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1038-ND
Cable Ties and Zip Ties 298-1038-ND
"Standard, Locking Black 0.60"" (15.24mm) 0.070"" (1.80mm) 8 lbs (3.62 kg)"

"Standard, Locking Black 0.60"" (15.24mm) 0.070"" (1.80mm) 8 lbs (3.62 kg)"

Buy Now Datasheet
Cable Tie, 71Mm, Pa66, Black, Pk1000; Cable Tie Material Panduit - 99Y2073 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 71Mm, Pa66, Black, Pk1000; Cable Tie Material Panduit
99Y2073
Cable Tie, 71Mm, Pa66, Black, Pk1000; Cable Tie Material Panduit 99Y2073
CABLE TIE, 71MM, PA66, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:71mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:15mm; Minimum Loop Tensile Strength:8lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 71MM, PA66, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:71mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:15mm; Minimum Loop Tensile Strength:8lb; Cable Tie RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 99F8988 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
99F8988
Cable Ties; Cable Tie Material Panduit 99F8988
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:15mm; Cable Tie Type:Subminiature; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:15mm; Cable Tie Type:Subminiature; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-1038-ND 99Y2073
Product Name Cable Ties and Zip Ties Cable Tie, 71Mm, Pa66, Black, Pk1000; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers