Panduit Corp. Cable Ties and Zip Ties PLT.6SM-M

Description
"Standard, Locking Natural 0.60"" (15.24mm) 0.070"" (1.80mm) 8 lbs (3.62 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.60"" (15.24mm) 0.070"" (1.80mm) 8 lbs (3.62 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1017-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1017-ND
Cable Ties and Zip Ties 298-1017-ND
"Standard, Locking Natural 0.60"" (15.24mm) 0.070"" (1.80mm) 8 lbs (3.62 kg)"

"Standard, Locking Natural 0.60"" (15.24mm) 0.070"" (1.80mm) 8 lbs (3.62 kg)"

Buy Now Datasheet
Cable Ties - 8491782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8491782
Cable Ties 8491782
Panduit PLT.6SM-M Cable Tie

Panduit PLT.6SM-M Cable Tie

Supplier's Site
CABLE TIE, 2.8
Wilmington, MA, United States
CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL
PLT.6SM-M
CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL PLT.6SM-M
CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL

CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL

Buy Now
Cable Ties; Cable Tie Material Panduit - 84F1314 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
84F1314
Cable Ties; Cable Tie Material Panduit 84F1314
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:15mm; Cable Tie Type:Subminiature; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:15mm; Cable Tie Type:Subminiature; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site
Cable Ties and Zip Ties - PLT.6SM-M - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
PLT.6SM-M
Cable Ties and Zip Ties PLT.6SM-M
CBL TIE LOCKING NAT 8LBS 2.8"

CBL TIE LOCKING NAT 8LBS 2.8"

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1017-ND 8491782 PLT.6SM-M 84F1314 PLT.6SM-M
Product Name Cable Ties and Zip Ties Cable Ties CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL Cable Ties; Cable Tie Material Panduit Cable Ties and Zip Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details