Panduit Corp. CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL PLT.6SM-C

Description
CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL
Request a Quote Datasheet
Description
CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 2.8
Wilmington, MA, United States
CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL
PLT.6SM-C
CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL PLT.6SM-C
CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL

CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL

Buy Now
Cable Ties and Zip Ties - 298-1016-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1016-ND
Cable Ties and Zip Ties 298-1016-ND
"Standard, Locking Natural 0.60"" (15.24mm) 0.070"" (1.80mm) 8 lbs (3.62 kg)"

"Standard, Locking Natural 0.60"" (15.24mm) 0.070"" (1.80mm) 8 lbs (3.62 kg)"

Buy Now Datasheet
Cable Tie, 71Mm, Pa66, Natural, Pk100; Cable Tie Material Panduit - 24M6024 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 71Mm, Pa66, Natural, Pk100; Cable Tie Material Panduit
24M6024
Cable Tie, 71Mm, Pa66, Natural, Pk100; Cable Tie Material Panduit 24M6024
CABLE TIE, 71MM, PA66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:71mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:15mm; Minimum Loop Tensile Strength:8lb; Cable TieRoHS Compliant: Yes

CABLE TIE, 71MM, PA66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:71mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:15mm; Minimum Loop Tensile Strength:8lb; Cable TieRoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 84F1313 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
84F1313
Cable Ties; Cable Tie Material Panduit 84F1313
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:15mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie; Length:2.8" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:15mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie; Length:2.8" RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY; 2.8IN - 70043832 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY; 2.8IN
70043832
CABLE TIE, NYLON 6.6, PAN-TY; 2.8IN 70043832
Pan-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Subminiature Cross Section For indoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability A variety of materials and colors available for specific applications Has a curved tip for easy threading and handling

Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Subminiature Cross Section

  • For indoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • A variety of materials and colors available for specific applications
  • Has a curved tip for easy threading and handling
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT.6SM-C 298-1016-ND 24M6024 70043832
Product Name CABLE TIE, 2.8"L (71MM), SUBMINIATURE, NYLON, NATURAL Cable Ties and Zip Ties Cable Tie, 71Mm, Pa66, Natural, Pk100; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY; 2.8IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details