Panduit Corp. Marker Tie, Flag, 4.0"L (101mm), Miniatu PLF1MB-M

Description
Marker Tie, Flag, 4.0"L (101mm), Miniatu
Request a Quote Datasheet
Description
Marker Tie, Flag, 4.0"L (101mm), Miniatu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marker Tie, Flag, 4.0
Wilmington, MA, United States
Marker Tie, Flag, 4.0"L (101mm), Miniatu
PLF1MB-M
Marker Tie, Flag, 4.0"L (101mm), Miniatu PLF1MB-M
Marker Tie, Flag, 4.0"L (101mm), Miniatu

Marker Tie, Flag, 4.0"L (101mm), Miniatu

Buy Now
Cable Ties and Zip Ties - 298-20097-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20097-ND
Cable Ties and Zip Ties 298-20097-ND
"Marker Strap/Flag Tie Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Marker Strap/Flag Tie Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 97B0551 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B0551
Cable Ties; Cable Tie Material Panduit 97B0551
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Cable Ties Cable Ties
Product Number PLF1MB-M 298-20097-ND 97B0551
Product Name Marker Tie, Flag, 4.0"L (101mm), Miniatu Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Wire & Cable Markers Wire Tie
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details