Panduit Corp. Cable Ties and Zip Ties PLC2S-S6-M

Description
"Standard, Locking Natural 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13725-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13725-ND
Cable Ties and Zip Ties 298-13725-ND
"Standard, Locking Natural 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CLAMP TIE, 7.9
Wilmington, MA, United States
CLAMP TIE, 7.9"L (201MM), #6 (M3) SCREW,
PLC2S-S6-M
CLAMP TIE, 7.9"L (201MM), #6 (M3) SCREW, PLC2S-S6-M
CLAMP TIE, 7.9"L (201MM), #6 (M3) SCREW,

CLAMP TIE, 7.9"L (201MM), #6 (M3) SCREW,

Buy Now
Cable Ties; Cable Tie Material Panduit - 84F1324 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
84F1324
Cable Ties; Cable Tie Material Panduit 84F1324
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Clamps Cable Ties
Product Number 298-13725-ND PLC2S-S6-M 84F1324
Product Name Cable Ties and Zip Ties CLAMP TIE, 7.9"L (201MM), #6 (M3) SCREW, Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Cable Clips & Clamps - 2776624 - RS Components, Ltd.
Specs
Material Polypropylene
Diameter 0.394 inch (10 mm)
View Details