Panduit Corp. Clamp Tie, 6.1"L (155mm), #8 Screw, Inte PLC1.5I-S8-C0

Description
Clamp Tie, 6.1"L (155mm), #8 Screw, Inte
Request a Quote Datasheet
Description
Clamp Tie, 6.1"L (155mm), #8 Screw, Inte
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Tie, 6.1
Wilmington, MA, United States
Clamp Tie, 6.1"L (155mm), #8 Screw, Inte
PLC1.5I-S8-C0
Clamp Tie, 6.1"L (155mm), #8 Screw, Inte PLC1.5I-S8-C0
Clamp Tie, 6.1"L (155mm), #8 Screw, Inte

Clamp Tie, 6.1"L (155mm), #8 Screw, Inte

Buy Now
Cable Ties and Zip Ties - 298-1006-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1006-ND
Cable Ties and Zip Ties 298-1006-ND
"Standard, Locking Black 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Clamp Tie, Outdoor, Pk100; Cable Tie Material Panduit - 24M6017 - Newark, An Avnet Company
Chicago, IL, United States
Clamp Tie, Outdoor, Pk100; Cable Tie Material Panduit
24M6017
Clamp Tie, Outdoor, Pk100; Cable Tie Material Panduit 24M6017
CLAMP TIE, OUTDOOR, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:155mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CLAMP TIE, OUTDOOR, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:155mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Cable Ties Cable Clamps
Product Number PLC1.5I-S8-C0 298-1006-ND 24M6017
Product Name Clamp Tie, 6.1"L (155mm), #8 Screw, Inte Cable Ties and Zip Ties Clamp Tie, Outdoor, Pk100; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

SBS50 CABLE CLAMP KIT - B02647GKIT1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Steel Cable Clamp - 8111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details