Panduit Corp. Cable Ties and Zip Ties PLB5EH-C0

Description
"Double Head, Locking Black 5.20"" (132.08mm) 0.500"" (12.70mm) 125 lbs (56.70 kg)"
Request a Quote Datasheet
Description
"Double Head, Locking Black 5.20"" (132.08mm) 0.500"" (12.70mm) 125 lbs (56.70 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13244-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13244-ND
Cable Ties and Zip Ties 298-13244-ND
"Double Head, Locking Black 5.20"" (132.08mm) 0.500"" (12.70mm) 125 lbs (56.70 kg)"

"Double Head, Locking Black 5.20"" (132.08mm) 0.500"" (12.70mm) 125 lbs (56.70 kg)"

Buy Now Datasheet
Cable Tie, 488Mm, Nylon 6.6, 125Lb, Blk; Cable Tie Material Panduit - 61AC7947 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 488Mm, Nylon 6.6, 125Lb, Blk; Cable Tie Material Panduit
61AC7947
Cable Tie, 488Mm, Nylon 6.6, 125Lb, Blk; Cable Tie Material Panduit 61AC7947
CABLE TIE, 488MM, NYLON 6.6, 125LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:488mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:132mm; Minimum Loop Tensile Strength:125lb; RoHS Compliant: Yes

CABLE TIE, 488MM, NYLON 6.6, 125LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:488mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:132mm; Minimum Loop Tensile Strength:125lb; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13244-ND 61AC7947
Product Name Cable Ties and Zip Ties Cable Tie, 488Mm, Nylon 6.6, 125Lb, Blk; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details