TE Connectivity Cable Ties 2-160986-2

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 200 MM  [7.87 INCH ] Product Length : 750 MM  [29.6 INCH ] Product Thickness : 2.07 MM  [.081 INCH ] Product Width : 7.8 MM  [.307 INCH ] Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 123.65 Tensile Strength (NEWT) : 550
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 200 MM  [7.87 INCH ] Product Length : 750 MM  [29.6 INCH ] Product Thickness : 2.07 MM  [.081 INCH ] Product Width : 7.8 MM  [.307 INCH ] Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 123.65 Tensile Strength (NEWT) : 550
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-160986-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-160986-2
Cable Ties 2-160986-2
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 200 MM  [7.87 INCH ] Product Length : 750 MM  [29.6 INCH ] Product Thickness : 2.07 MM  [.081 INCH ] Product Width : 7.8 MM  [.307 INCH ] Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 123.65 Tensile Strength (NEWT) : 550

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 200 MM  [7.87 INCH ]
  • Product Length : 750 MM  [29.6 INCH ]
  • Product Thickness : 2.07 MM  [.081 INCH ]
  • Product Width : 7.8 MM  [.307 INCH ]

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 123.65
  • Tensile Strength (NEWT) : 550
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-160986-2
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-608692-0 - TE Connectivity
Specs
Material Nylon
Length 6.46 inch (164 mm)
View Details
3 suppliers
Cable Ties - 2-160975-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details