Panduit Corp. Double Loop Tie, 11.8"L (300mm), Standar PLB3S-C0

Description
Double Loop Tie, 11.8"L (300mm), Standar
Request a Quote Datasheet
Description
Double Loop Tie, 11.8"L (300mm), Standar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Loop Tie, 11.8
Wilmington, MA, United States
Double Loop Tie, 11.8"L (300mm), Standar
PLB3S-C0
Double Loop Tie, 11.8"L (300mm), Standar PLB3S-C0
Double Loop Tie, 11.8"L (300mm), Standar

Double Loop Tie, 11.8"L (300mm), Standar

Buy Now
Cable Ties and Zip Ties - 298-9959-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9959-ND
Cable Ties and Zip Ties 298-9959-ND
"Double Head, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Double Head, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number PLB3S-C0 298-9959-ND
Product Name Double Loop Tie, 11.8"L (300mm), Standar Cable Ties and Zip Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers