Panduit Corp. Boxes, Enclosures, Racks - Rack Accessories PE2VSD10WH

Description
Win Source Part Number: 1103979-PE2VSD10WH Category: Boxes, Enclosures, Racks>Rack Accessories Series: PatchRunner™ Package: Bulk Accessory Type: Vertical Cable Managers For Use With/Related Products: Cable Management Standard Package: 1 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 298-PE2VSD10WH,-3255 -PE2VSD10WH Base Product Number: PE2VSD
Request a Quote
Description
Win Source Part Number: 1103979-PE2VSD10WH Category: Boxes, Enclosures, Racks>Rack Accessories Series: PatchRunner™ Package: Bulk Accessory Type: Vertical Cable Managers For Use With/Related Products: Cable Management Standard Package: 1 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 298-PE2VSD10WH,-3255 -PE2VSD10WH Base Product Number: PE2VSD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - PE2VSD10WH - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
PE2VSD10WH
Boxes, Enclosures, Racks - Rack Accessories PE2VSD10WH
Win Source Part Number: 1103979-PE2VSD10WH Category: Boxes, Enclosures, Racks>Rack Accessories Series: PatchRunner™ Package: Bulk Accessory Type: Vertical Cable Managers For Use With/Related Products: Cable Management Standard Package: 1 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 298-PE2VSD10WH,-3255 -PE2VSD10WH Base Product Number: PE2VSD

Win Source Part Number: 1103979-PE2VSD10WH
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: PatchRunner™
Package: Bulk
Accessory Type: Vertical Cable Managers
For Use With/Related Products: Cable Management
Standard Package: 1
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
Mfr: Panduit Corp
Other Names: 298-PE2VSD10WH,-3255-PE2VSD10WH
Base Product Number: PE2VSD

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number PE2VSD10WH
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBXU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9312 - Newark, An Avnet Company
Specs
Length 1.87 inch (47.5 mm)
Width 6.5 inch (165 mm)
Depth 8.86 inch (225 mm)
View Details