Panduit Corp. Label, Self Adhesive, 25.4X6.35Mm 5000Pc; Marker Type Panduit PDL-92

Description
LABEL, SELF ADHESIVE, 25.4X6.35MM 5000PC; Marker Type:Printable; Legend:-; Marker Dimensions:6.35mm x 25.4mm; Marker Material:Paper; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:6.4mm RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE, 25.4X6.35MM 5000PC; Marker Type:Printable; Legend:-; Marker Dimensions:6.35mm x 25.4mm; Marker Material:Paper; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive, 25.4X6.35Mm 5000Pc; Marker Type Panduit - 84F1798 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 25.4X6.35Mm 5000Pc; Marker Type Panduit
84F1798
Label, Self Adhesive, 25.4X6.35Mm 5000Pc; Marker Type Panduit 84F1798
LABEL, SELF ADHESIVE, 25.4X6.35MM 5000PC; Marker Type:Printable; Legend:-; Marker Dimensions:6.35mm x 25.4mm; Marker Material:Paper; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:6.4mm RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 25.4X6.35MM 5000PC; Marker Type:Printable; Legend:-; Marker Dimensions:6.35mm x 25.4mm; Marker Material:Paper; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 84F1798
Product Name Label, Self Adhesive, 25.4X6.35Mm 5000Pc; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Marker Tag - WIT-MK-1 - Essentra Components
Essentra Components
Specs
Wire & Cable Markers Tags
Material Polyamide / Nylon®; Nylon 6/6
View Details
3 suppliers