Panduit Corp. Self Laminating Cable Id Markers; Marker Type Panduit PDL-4

Description
SELF LAMINATING CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 57.15mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:61.9mm RoHS Compliant: Yes
Description
SELF LAMINATING CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 57.15mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:61.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Self Laminating Cable Id Markers; Marker Type Panduit - 84F1774 - Newark, An Avnet Company
Chicago, IL, United States
Self Laminating Cable Id Markers; Marker Type Panduit
84F1774
Self Laminating Cable Id Markers; Marker Type Panduit 84F1774
SELF LAMINATING CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 57.15mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:61.9mm RoHS Compliant: Yes

SELF LAMINATING CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 57.15mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:61.9mm RoHS Compliant: Yes

Supplier's Site
Dot-Matrix Label, 25.4 X 57.15Mm, Vinyl Rohs Compliant Panduit - 61AK4431 - Newark, An Avnet Company
Chicago, IL, United States
Dot-Matrix Label, 25.4 X 57.15Mm, Vinyl Rohs Compliant Panduit
61AK4431
Dot-Matrix Label, 25.4 X 57.15Mm, Vinyl Rohs Compliant Panduit 61AK4431
DOT-MATRIX LABEL, 25.4 X 57.15MM, VINYL ROHS COMPLIANT: YES

DOT-MATRIX LABEL, 25.4 X 57.15MM, VINYL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 84F1774 61AK4431
Product Name Self Laminating Cable Id Markers; Marker Type Panduit Dot-Matrix Label, 25.4 X 57.15Mm, Vinyl Rohs Compliant Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details