RS Components, Ltd. Cable Markers 2153018

Description
RS PRO Chevron Cable Marker, PVC, Pre-pr
Request a Quote
Description
RS PRO Chevron Cable Marker, PVC, Pre-pr
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 2153018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
2153018
Cable Markers 2153018
RS PRO Chevron Cable Marker, PVC, Pre-pr

RS PRO Chevron Cable Marker, PVC, Pre-pr

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Markers and Cable Markers
Product Number 2153018
Product Name Cable Markers
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene
Diameter 0.189 inch (4.8 mm)
View Details
Cable Markers - 537283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Cable Markers - 537245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Cable Markers - 2153030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details