Panduit Corp. Safety Tags PCT-1063-Q

Description
Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT OPERATE PELIGRO NO HACER FUNCTIONAR", Back: "DANGER DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE PELIGRO NO SACAR ESTA ETIQUETA NOTAS: ______", Poly Cardstock is more durable than traditional cardstock, Scuff-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 25.
Description
Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT OPERATE PELIGRO NO HACER FUNCTIONAR", Back: "DANGER DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE PELIGRO NO SACAR ESTA ETIQUETA NOTAS: ______", Poly Cardstock is more durable than traditional cardstock, Scuff-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 25.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PCT-1063-Q - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PCT-1063-Q
Safety Tags PCT-1063-Q
Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT OPERATE PELIGRO NO HACER FUNCTIONAR", Back: "DANGER DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE PELIGRO NO SACAR ESTA ETIQUETA NOTAS: ______", Poly Cardstock is more durable than traditional cardstock, Scuff-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 25.

Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT OPERATE PELIGRO NO HACER FUNCTIONAR", Back: "DANGER DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE PELIGRO NO SACAR ESTA ETIQUETA NOTAS: ______", Poly Cardstock is more durable than traditional cardstock, Scuff-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 25.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PCT-1063-Q
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0525 ft (0.1600 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details