TE Connectivity Label, Tamperproof, Card Of 9; Label Type Amp Te Connectivity 13042

Description
LABEL, TAMPERPROOF, CARD OF 9; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19mm; Label Material:Vinyl; Label Colour:Red / Black on White; Pack Quantity:9; Product Range:-; Label Legend:Calibration Void If RoHS Compliant: Yes
Datasheet
Description
LABEL, TAMPERPROOF, CARD OF 9; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19mm; Label Material:Vinyl; Label Colour:Red / Black on White; Pack Quantity:9; Product Range:-; Label Legend:Calibration Void If RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tamperproof, Card Of 9; Label Type Amp Te Connectivity - 07WX0786 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tamperproof, Card Of 9; Label Type Amp Te Connectivity
07WX0786
Label, Tamperproof, Card Of 9; Label Type Amp Te Connectivity 07WX0786
LABEL, TAMPERPROOF, CARD OF 9; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19mm; Label Material:Vinyl; Label Colour:Red / Black on White; Pack Quantity:9; Product Range:-; Label Legend:Calibration Void If RoHS Compliant: Yes

LABEL, TAMPERPROOF, CARD OF 9; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19mm; Label Material:Vinyl; Label Colour:Red / Black on White; Pack Quantity:9; Product Range:-; Label Legend:Calibration Void If RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 07WX0786
Product Name Label, Tamperproof, Card Of 9; Label Type Amp Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity - 72C2588 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.3000 inches (7.62 mm)
View Details
Security Signs - 7541270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 2.91 inches (74 mm)
Height 0.1722 ft (0.5250 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details