WAGO Label, 18 X 9Mm, Pvc, White; Label Type Wago 211-855

Description
LABEL, 18 X 9MM, PVC, WHITE; Label Type:Thermal Transfer Printable; Label Height:9mm; Label Width:18mm; Label Diameter:-; Label Material:PVC; Label Colour:White; Pack Quantity:1000; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, 18 X 9MM, PVC, WHITE; Label Type:Thermal Transfer Printable; Label Height:9mm; Label Width:18mm; Label Diameter:-; Label Material:PVC; Label Colour:White; Pack Quantity:1000; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Chicago, IL, United States
Label, 18 X 9Mm, Pvc, White; Label Type Wago
76AH2175
Label, 18 X 9Mm, Pvc, White; Label Type Wago 76AH2175
LABEL, 18 X 9MM, PVC, WHITE; Label Type:Thermal Transfer Printable; Label Height:9mm; Label Width:18mm; Label Diameter:-; Label Material:PVC; Label Colour:White; Pack Quantity:1000; Product Range:- RoHS Compliant: Yes

LABEL, 18 X 9MM, PVC, WHITE; Label Type:Thermal Transfer Printable; Label Height:9mm; Label Width:18mm; Label Diameter:-; Label Material:PVC; Label Colour:White; Pack Quantity:1000; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 76AH2175
Product Name Label, 18 X 9Mm, Pvc, White; Label Type Wago
Materials of Construction PVC
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details