Panduit Corp. Markers PCMB-15

Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.9mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.9mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-15323-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.9mm) White Vinyl Cloth"

"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.9mm) White Vinyl Cloth"

Buy Now Datasheet
Cable Id Markers; Marker Type Panduit - 83F7246 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Panduit
83F7246
Cable Id Markers; Marker Type Panduit 83F7246
CABLE ID MARKERS; Marker Type:Pre Printed; Legend:1 to 45, 0, +, -; Marker Dimensions:5.6mm x 34.9mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Pre Printed; Legend:1 to 45, 0, +, -; Marker Dimensions:5.6mm x 34.9mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-15323-ND 83F7246
Product Name Markers Cable Id Markers; Marker Type Panduit
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Wire Marker Card - LVWM-37 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details