Panduit Corp. Cable Supports and Fasteners PC112-H25D-C0

Description
"Cable Clamp, P-Type Black Push In 1.122"" (28.50mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Push In 1.122"" (28.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-1305-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-1305-ND
Cable Supports and Fasteners 298-1305-ND
"Cable Clamp, P-Type Black Push In 1.122"" (28.50mm)"

"Cable Clamp, P-Type Black Push In 1.122"" (28.50mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 30C8290 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
30C8290
Cable Fastener; Cable Clamp / Clip Type Panduit 30C8290
CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:28.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:15.7mm; Height:33.8mmRoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:28.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:15.7mm; Height:33.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-1305-ND 30C8290
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data