Panduit Corp. Terminals - Spade Connectors P18-6LF-M

Description
CONN SPADE TERM 18-22AWG #6
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15158-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15158-ND
Terminals - Spade Connectors 298-15158-ND
CONN SPADE TERM 18-22AWG #6

CONN SPADE TERM 18-22AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
P18-6LF-M
Terminals P18-6LF-M
Terminals Locking Fork Term non-insuld 22

Terminals Locking Fork Term non-insuld 22

Buy Now Datasheet
Terminal, Fork Tongue, M3.5, 16Awg; Product Range Panduit - 48AC9825 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M3.5, 16Awg; Product Range Panduit
48AC9825
Terminal, Fork Tongue, M3.5, 16Awg; Product Range Panduit 48AC9825
TERMINAL, FORK TONGUE, M3.5, 16AWG; Product Range:P-LF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M3.5, 16AWG; Product Range:P-LF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15158-ND P18-6LF-M 48AC9825
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M3.5, 16Awg; Product Range Panduit
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
#8 Stud Solder Lug - 7330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers