Panduit Corp. Cables, Wires - Management - Splice Enclosures, Protection OFCP17BF

Description
Win Source Part Number: 1186637-OFCP17BF Category: Cables, Wires - Management>Splice Enclosures, Protection Type: Buried Closure Splice Kit Features: Dome Latching System Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 298-OFCP17BF,-3255-O FCP17BF Base Product Number: OFCP17
Request a Quote
Description
Win Source Part Number: 1186637-OFCP17BF Category: Cables, Wires - Management>Splice Enclosures, Protection Type: Buried Closure Splice Kit Features: Dome Latching System Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 298-OFCP17BF,-3255-O FCP17BF Base Product Number: OFCP17
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - OFCP17BF - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
OFCP17BF
Cables, Wires - Management - Splice Enclosures, Protection OFCP17BF
Win Source Part Number: 1186637-OFCP17BF Category: Cables, Wires - Management>Splice Enclosures, Protection Type: Buried Closure Splice Kit Features: Dome Latching System Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 298-OFCP17BF,-3255-O FCP17BF Base Product Number: OFCP17

Win Source Part Number: 1186637-OFCP17BF
Category: Cables, Wires - Management>Splice Enclosures, Protection
Type: Buried Closure Splice Kit
Features: Dome Latching System
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Panduit Corp
Other Names: 298-OFCP17BF,-3255-OFCP17BF
Base Product Number: OFCP17

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number OFCP17BF
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Plastic Enclosures With Integrated Handle - CARRYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 8.74 to 13.7 inch (222 to 348 mm)
View Details