Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded
PATCH CORD, UTP RJ45-RJ45, 0.3M, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Jacket Color:Blue; Product Range:NetKey Series RoHS Compliant: Yes
CABLE MOD 8P8C PLUG TO PLUG 1'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 298-15046-ND | 34T2075 | NK6PC1BUY |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Patch Cord, Utp Rj45-Rj45, 0.3M, Blue; Connector Type A Panduit | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet | ||
| Cable Type | Cat 6 | ||
| Cable Shielding | No Shielding | No Shielding; Unshielded | |
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |